The Minco S51PA125Y23 tip-sensitive RTD features a copper alloy sensing tip, which enhances thermal conductivity and response time compared to traditional stainless steel. This design allows for accurate temperature measurements in the range of -50 to 260°C (-58 to 500°F), making it suitable for various applications including thermowells and bearings. The probe is constructed with a stainless steel case and is available in lengths from 2.8 inches to 48 inches, with options for user-shortening. It is designed to withstand pressures up to 100 psi and can endure vibrations from 10 to 2000 Hz at 20 G's. The RTD also offers high insulation resistance and is capable of withstanding significant shock. This product is ideal for applications requiring rapid response and high accuracy in temperature measurement.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S51PA125Y23 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |