Minco Tip Sensitive RTDs S51PA101Z4

Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet
Datasheet Summary
Powered by GS/AI

The Minco S51PA101Z4 tip-sensitive RTD features a copper alloy sensing tip, which enhances thermal conductivity and response time compared to traditional stainless steel. This design allows for accurate temperature measurements in applications such as thermowells and bearings, with a temperature range of -50 to 260¬8C (-58 to 500¬8F). The probe is available in various lengths, with a minimum length of 2.8 inches for single element models and up to 48 inches for custom orders. It is rated for a maximum pressure of 100 psi and can withstand vibrations from 10 to 2000 Hz at 20 G's, as well as shock levels of 100 G's. The RTD can be configured with 2, 3, or 4 leadwires, and is designed for high insulation resistance, making it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The Minco S51PA101Z4 tip-sensitive RTD features a copper alloy sensing tip, which enhances thermal conductivity and response time compared to traditional stainless steel. This design allows for accurate temperature measurements in applications such as thermowells and bearings, with a temperature range of -50 to 260¬8C (-58 to 500¬8F). The probe is available in various lengths, with a minimum length of 2.8 inches for single element models and up to 48 inches for custom orders. It is rated for a maximum pressure of 100 psi and can withstand vibrations from 10 to 2000 Hz at 20 G's, as well as shock levels of 100 G's. The RTD can be configured with 2, 3, or 4 leadwires, and is designed for high insulation resistance, making it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive RTDs - S51PA101Z4 - Minco
Minneapolis, MN, United States
Tip Sensitive RTDs
S51PA101Z4
Tip Sensitive RTDs S51PA101Z4
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)

Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.

For applications requiring:

  • Highly accurate and repeatable measurements
  • Resistance to shock and vibration
  • Rapid response
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S51PA101Z4
Product Name Tip Sensitive RTDs
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Conax Trimmable Sheath RTD Assembly -  - Conax Technologies
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 4
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details