Minco Tip Sensitive RTDs S51NA66Y6

Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet
Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive RTDs - S51NA66Y6 - Minco
Minneapolis, MN, United States
Tip Sensitive RTDs
S51NA66Y6
Tip Sensitive RTDs S51NA66Y6
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)

Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.

For applications requiring:

  • Highly accurate and repeatable measurements
  • Resistance to shock and vibration
  • Rapid response
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S51NA66Y6
Product Name Tip Sensitive RTDs
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Nickel/Nickel Alloys
Reference Resistance 120 Ohms
# of Lead Wires Per Element 2
RTD Temp. Coefficient (Alpha) 0.0067 #
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
View Details
SDT310VASP2 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1112 F (-55 to 600 C)
Element Material Platinum
View Details
Rtd Probe, Pt100, 6Mm X 150Mm, Ss; Length Sensata/cynergy3 - 57AC5912 - Newark, An Avnet Company
Specs
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Diameter or Width Range 0.2362 inch (6 mm)
View Details
Conax Termination – Terminal Barrel with Lead Wire for RTDs (T4) -  - Conax Technologies
Specs
Element Material Copper
Probe Configuration Straight Probe
Diameter or Width Range 0.3750 to 0.5000 inch (9.52 to 12.7 mm)
View Details