The Minco S51NA180Y12 tip-sensitive RTD features a copper alloy sensing tip, which is significantly more conductive than stainless steel, allowing for rapid temperature response and improved accuracy in various applications such as thermowells and bearings. This RTD operates within a temperature range of -50 to 260¬8C (-58 to 500¬8F) and is designed for high accuracy, with options for matched calibration traceable to NIST. The probe is available in single and dual element configurations, with a minimum case length of 2.8 inches for single element probes and 4.0 inches for dual element probes, extending up to 48 inches on special order. It is rated for a pressure of 100 psi (6.9 bar) and can withstand significant shock and vibration, making it suitable for demanding environments. The RTD can be configured with 2, 3, or 4 leadwires, and the insulation resistance is robust, ensuring reliable performance in various conditions.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S51NA180Y12 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Nickel/Nickel Alloys |
| Reference Resistance | 120 Ohms |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0067 # |