The Minco S51NA120Z24 Tip Sensitive RTD features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid response to temperature changes. This design enables the sensor to provide accurate measurements at temperatures ranging from -50 to 260°C (-58 to 500°F). The probe is suitable for various applications, including thermowells and bearings, where precise temperature readings are critical. The RTD is constructed with a stainless steel case and offers a pressure rating of 100 psi (6.9 bar). It is designed to withstand significant vibration and shock, making it robust for industrial environments. The sensor can be configured with 2, 3, or 4 leadwires, depending on the application requirements.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S51NA120Z24 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Nickel/Nickel Alloys |
| Reference Resistance | 120 Ohms |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0067 # |