Minco Single Element RTDs S4NA110K562Z28

Description
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H
Datasheet
Description
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minneapolis, MN, United States
Single Element RTDs
S4NA110K562Z28
Single Element RTDs S4NA110K562Z28
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H

Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body.

For applications requiring:

  • Reliable and continuous monitoring
  • Average temperature readings
  • High dielectric strength
  • Temperature limit: 180°C (356°F), Class H
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S4NA110K562Z28
Product Name Single Element RTDs
Element Material Nickel/Nickel Alloys
Reference Resistance 120 Ohms
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0067 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
RTD Probes - 20034834-00 - TE Connectivity
Specs
Element Material Platinum
View Details
 - 837RTD-N1G12A28P2-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Straight Probe - Style RTD6 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Options Explosion Proof (optional feature)
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
View Details