Minco Immersion S478PBY60

Description
Immersion sensors include stainless steel thermowells for insertion directly into fluid streams. The sensing probe may be removed without breaking the fluid seal. Brass thermowells are also available. Specifications Temperature range: -45.5 to 260°C (-50 to 500°F). Leadwires: AWG 22, PTFE insulated, 4" (100 mm) long. Thermowell pressure rating: 1880 psi (130 bar). Moisture resistance: Meets MIL-STD-202, Method 104, Test Condition B.
Datasheet
Description
Immersion sensors include stainless steel thermowells for insertion directly into fluid streams. The sensing probe may be removed without breaking the fluid seal. Brass thermowells are also available. Specifications Temperature range: -45.5 to 260°C (-50 to 500°F). Leadwires: AWG 22, PTFE insulated, 4" (100 mm) long. Thermowell pressure rating: 1880 psi (130 bar). Moisture resistance: Meets MIL-STD-202, Method 104, Test Condition B.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion - S478PBY60 - Minco
Minneapolis, MN, United States
Immersion
S478PBY60
Immersion S478PBY60
Immersion sensors include stainless steel thermowells for insertion directly into fluid streams. The sensing probe may be removed without breaking the fluid seal. Brass thermowells are also available. Specifications Temperature range: -45.5 to 260°C (-50 to 500°F). Leadwires: AWG 22, PTFE insulated, 4" (100 mm) long. Thermowell pressure rating: 1880 psi (130 bar). Moisture resistance: Meets MIL-STD-202, Method 104, Test Condition B.

Immersion sensors include stainless steel thermowells for insertion directly into fluid streams. The sensing probe may be removed without breaking the fluid seal. Brass thermowells are also available.

Specifications

  • Temperature range: -45.5 to 260°C (-50 to 500°F).
  • Leadwires: AWG 22, PTFE insulated, 4" (100 mm) long.
  • Thermowell pressure rating: 1880 psi (130 bar).
  • Moisture resistance: Meets MIL-STD-202, Method 104, Test Condition B.
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S478PBY60
Product Name Immersion
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data