Minco Immersion S476FBY30

Description
Immersion sensors include stainless steel thermowells for insertion directly into fluid streams. The sensing probe may be removed without breaking the fluid seal. Brass thermowells are also available. Specifications Temperature range: -45.5 to 260°C (-50 to 500°F). Leadwires: AWG 22, PTFE insulated, 4" (100 mm) long. Thermowell pressure rating: 1880 psi (130 bar). Moisture resistance: Meets MIL-STD-202, Method 104, Test Condition B.
Datasheet
Description
Immersion sensors include stainless steel thermowells for insertion directly into fluid streams. The sensing probe may be removed without breaking the fluid seal. Brass thermowells are also available. Specifications Temperature range: -45.5 to 260°C (-50 to 500°F). Leadwires: AWG 22, PTFE insulated, 4" (100 mm) long. Thermowell pressure rating: 1880 psi (130 bar). Moisture resistance: Meets MIL-STD-202, Method 104, Test Condition B.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion - S476FBY30 - Minco
Minneapolis, MN, United States
Immersion
S476FBY30
Immersion S476FBY30
Immersion sensors include stainless steel thermowells for insertion directly into fluid streams. The sensing probe may be removed without breaking the fluid seal. Brass thermowells are also available. Specifications Temperature range: -45.5 to 260°C (-50 to 500°F). Leadwires: AWG 22, PTFE insulated, 4" (100 mm) long. Thermowell pressure rating: 1880 psi (130 bar). Moisture resistance: Meets MIL-STD-202, Method 104, Test Condition B.

Immersion sensors include stainless steel thermowells for insertion directly into fluid streams. The sensing probe may be removed without breaking the fluid seal. Brass thermowells are also available.

Specifications

  • Temperature range: -45.5 to 260°C (-50 to 500°F).
  • Leadwires: AWG 22, PTFE insulated, 4" (100 mm) long.
  • Thermowell pressure rating: 1880 psi (130 bar).
  • Moisture resistance: Meets MIL-STD-202, Method 104, Test Condition B.
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S476FBY30
Product Name Immersion
Element Material Nickel/Nickel Alloys
Reference Resistance 1000 Ohms
# of Lead Wires Per Element 2
RTD Temp. Coefficient (Alpha) 0.0053 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details
RTD Probes - 20034732-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Solid-State Temperature Sensor - 837T-D3N14B10PA-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 4.19 inch (106 mm)
Sensitive Length 14.82 inch (376 mm)
View Details
Straight Probe - Style RTD9 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details