Flexible Thermal-Ribbon™ sensors mount on the pipe surface so there’s no expense of a pipefitter to dr ain, drill, and tap the pipe for a thermowell because th ere is no thermowell When properly installed and insulate d, the accuracy and response of a Thermal-Ribbon equal s an immersed thermowell assembly.
Options include stainless steel braid over leadwire s to prevent abrasion damage and pressure-sensitive adhesive for easier mounting (smooth surfaces only) .
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S468PFY36A |
| Product Name | Strip Sensing |
| Sensed Temperature | -79.6 to 392 F (-62 to 200 C) |
| Element Material | Platinum |
| Reference Resistance | 1000 Ohms |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |