Minco Strip Sensing S464PBZ36A

Description
Flexible Thermal-Ribbon™ sensors mount on the pipe surface so there’s no expense of a pipefitter to dr ain, drill, and tap the pipe for a thermowell because th ere is no thermowell When properly installed and insulate d, the accuracy and response of a Thermal-Ribbon equal s an immersed thermowell assembly. Options include stainless steel braid over leadwire s to prevent abrasion damage and pressure-sensitive adhesive for easier mounting (smooth surfaces only) .
Datasheet
Description
Flexible Thermal-Ribbon™ sensors mount on the pipe surface so there’s no expense of a pipefitter to dr ain, drill, and tap the pipe for a thermowell because th ere is no thermowell When properly installed and insulate d, the accuracy and response of a Thermal-Ribbon equal s an immersed thermowell assembly. Options include stainless steel braid over leadwire s to prevent abrasion damage and pressure-sensitive adhesive for easier mounting (smooth surfaces only) .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strip Sensing - S464PBZ36A - Minco
Minneapolis, MN, United States
Strip Sensing
S464PBZ36A
Strip Sensing S464PBZ36A
Flexible Thermal-Ribbon™ sensors mount on the pipe surface so there’s no expense of a pipefitter to dr ain, drill, and tap the pipe for a thermowell because th ere is no thermowell When properly installed and insulate d, the accuracy and response of a Thermal-Ribbon equal s an immersed thermowell assembly. Options include stainless steel braid over leadwire s to prevent abrasion damage and pressure-sensitive adhesive for easier mounting (smooth surfaces only) .

Flexible Thermal-Ribbon™ sensors mount on the pipe surface so there’s no expense of a pipefitter to dr ain, drill, and tap the pipe for a thermowell because th ere is no thermowell When properly installed and insulate d, the accuracy and response of a Thermal-Ribbon equal s an immersed thermowell assembly.

Options include stainless steel braid over leadwire s to prevent abrasion damage and pressure-sensitive adhesive for easier mounting (smooth surfaces only) .

Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S464PBZ36A
Product Name Strip Sensing
Sensed Temperature -79.6 to 392 F (-62 to 200 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

RTD / Thermocouple Assembly for Hazardous Locations - CBT 300 - Conax Technologies
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
Probe Configuration Straight Probe
View Details
RTD Averaging Sensor -  - Pyromation
Specs
Sensed Temperature 0.0 to 100 F (-17.78 to 37.78 C)
Application Options Designed Specifically for HVAC Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details