Minco Point Duct S451PFY18

Description
Sense temperature of air streams in ducts and plenums. Sensors include a junction box with gasket to prevent leakage and vibration noise. These point-sensing thermometers feature a fast- responding aluminum sensing tip. Custom options include a NEMA 4 weatherproof connection box and an all stainless steel probe. Outside air sensors are designed to mount on condui t outside your building. They include an elbow type enclosure and sun shield.
Datasheet
Description
Sense temperature of air streams in ducts and plenums. Sensors include a junction box with gasket to prevent leakage and vibration noise. These point-sensing thermometers feature a fast- responding aluminum sensing tip. Custom options include a NEMA 4 weatherproof connection box and an all stainless steel probe. Outside air sensors are designed to mount on condui t outside your building. They include an elbow type enclosure and sun shield.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Point Duct - S451PFY18 - Minco
Minneapolis, MN, United States
Point Duct
S451PFY18
Point Duct S451PFY18
Sense temperature of air streams in ducts and plenums. Sensors include a junction box with gasket to prevent leakage and vibration noise. These point-sensing thermometers feature a fast- responding aluminum sensing tip. Custom options include a NEMA 4 weatherproof connection box and an all stainless steel probe. Outside air sensors are designed to mount on condui t outside your building. They include an elbow type enclosure and sun shield.

Sense temperature of air streams in ducts and plenums. Sensors include a junction box with gasket to prevent leakage and vibration noise.

These point-sensing thermometers feature a fast- responding aluminum sensing tip.

Custom options include a NEMA 4 weatherproof connection box and an all stainless steel probe.

Outside air sensors are designed to mount on condui t outside your building. They include an elbow type enclosure and sun shield.

Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S451PFY18
Product Name Point Duct
Sensed Temperature -49.9 to 275 F (-45.5 to 135 C)
Element Material Platinum
Reference Resistance 1000 Ohms
# of Lead Wires Per Element 2
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Element Material Platinum
View Details
RTD Probes - 20034802-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Solid-State Temperature Sensor - 837T-N1N14B15A-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 9.55 inch (243 mm)
Sensitive Length 2.5 inch (63.5 mm)
View Details
Straight Probe - Style RTD2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details