Minco’s room air sensors are available with a varie ty of enclosures that meet most standard HVAC/R installations. The sensors can be match calibrated with a Minco Temptran™ (temperature transmitter) for increased accuracy and reliability. Room air senso rs are designed for wall mounting. Choose from two plastic enclosure styles with brushed aluminum faceplates.
The full-size enclosure fits over standard junction boxes. The full size enclosure has optional knockou ts for Wiremold raceway surface wiring. Just remove knockouts with pliers. This enclosure may also incl ude a 4-20 mA temperature transmitter; specify model AS200655.
The compact room air sensor mounts directly on drywall.
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S449PFY4 |
| Product Name | Wall Mount |
| Sensed Temperature | -49.9 to 212 F (-45.5 to 100 C) |
| Element Material | Platinum |
| Reference Resistance | 1000 Ohms |
| # of Lead Wires Per Element | 2 |