Minco Wall Mount S448PDY4

Description
Minco’s room air sensors are available with a varie ty of enclosures that meet most standard HVAC/R installations. The sensors can be match calibrated with a Minco Temptran™ (temperature transmitter) for increased accuracy and reliability. Room air senso rs are designed for wall mounting. Choose from two plastic enclosure styles with brushed aluminum faceplates. The full-size enclosure fits over standard junction boxes. The full size enclosure has optional knockou ts for Wiremold raceway surface wiring. Just remove knockouts with pliers. This enclosure may also incl ude a 4-20 mA temperature transmitter; specify model AS200655. The compact room air sensor mounts directly on drywall.
Datasheet
Description
Minco’s room air sensors are available with a varie ty of enclosures that meet most standard HVAC/R installations. The sensors can be match calibrated with a Minco Temptran™ (temperature transmitter) for increased accuracy and reliability. Room air senso rs are designed for wall mounting. Choose from two plastic enclosure styles with brushed aluminum faceplates. The full-size enclosure fits over standard junction boxes. The full size enclosure has optional knockou ts for Wiremold raceway surface wiring. Just remove knockouts with pliers. This enclosure may also incl ude a 4-20 mA temperature transmitter; specify model AS200655. The compact room air sensor mounts directly on drywall.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount - S448PDY4 - Minco
Minneapolis, MN, United States
Wall Mount
S448PDY4
Wall Mount S448PDY4
Minco’s room air sensors are available with a varie ty of enclosures that meet most standard HVAC/R installations. The sensors can be match calibrated with a Minco Temptran™ (temperature transmitter) for increased accuracy and reliability. Room air senso rs are designed for wall mounting. Choose from two plastic enclosure styles with brushed aluminum faceplates. The full-size enclosure fits over standard junction boxes. The full size enclosure has optional knockou ts for Wiremold raceway surface wiring. Just remove knockouts with pliers. This enclosure may also incl ude a 4-20 mA temperature transmitter; specify model AS200655. The compact room air sensor mounts directly on drywall.

Minco’s room air sensors are available with a varie ty of enclosures that meet most standard HVAC/R installations. The sensors can be match calibrated with a Minco Temptran™ (temperature transmitter) for increased accuracy and reliability. Room air senso rs are designed for wall mounting. Choose from two plastic enclosure styles with brushed aluminum faceplates.

The full-size enclosure fits over standard junction boxes. The full size enclosure has optional knockou ts for Wiremold raceway surface wiring. Just remove knockouts with pliers. This enclosure may also incl ude a 4-20 mA temperature transmitter; specify model AS200655.

The compact room air sensor mounts directly on drywall.

Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S448PDY4
Product Name Wall Mount
Sensed Temperature -49.9 to 212 F (-45.5 to 100 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2
Unlock Full Specs
to access all available technical data

Similar Products

SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors - 03AC1663 - Newark, An Avnet Company
Specs
Sensed Temperature -22 to 572 F (-30 to 300 C)
Reference Resistance 1000 Ohms; 1kohm
View Details
Resistance Thermometer Sensor - 837RTD-N1N14A50P2-D4 - Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 3.75 inch (95.25 mm)
Sensitive Length 6.35 inch (161 mm)
View Details
Rigid Bayonet Style RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details