Minco Outside Air S414PBY

Description
Sense temperature of air streams in ducts and plenums. Sensors include a junction box with gasket to prevent leakage and vibration noise. These point-sensing thermometers feature a fast- responding aluminum sensing tip. Custom options include a NEMA 4 weatherproof connection box and an all stainless steel probe. Outside air sensors are designed to mount on condui t outside your building. They include an elbow type enclosure and sun shield.
Datasheet
Description
Sense temperature of air streams in ducts and plenums. Sensors include a junction box with gasket to prevent leakage and vibration noise. These point-sensing thermometers feature a fast- responding aluminum sensing tip. Custom options include a NEMA 4 weatherproof connection box and an all stainless steel probe. Outside air sensors are designed to mount on condui t outside your building. They include an elbow type enclosure and sun shield.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outside Air - S414PBY - Minco
Minneapolis, MN, United States
Outside Air
S414PBY
Outside Air S414PBY
Sense temperature of air streams in ducts and plenums. Sensors include a junction box with gasket to prevent leakage and vibration noise. These point-sensing thermometers feature a fast- responding aluminum sensing tip. Custom options include a NEMA 4 weatherproof connection box and an all stainless steel probe. Outside air sensors are designed to mount on condui t outside your building. They include an elbow type enclosure and sun shield.
  • Sense temperature of air streams in ducts and plenums. Sensors include a junction box with gasket to prevent leakage and vibration noise.
  • These point-sensing thermometers feature a fast- responding aluminum sensing tip.
  • Custom options include a NEMA 4 weatherproof connection box and an all stainless steel probe.
  • Outside air sensors are designed to mount on condui t outside your building. They include an elbow type enclosure and sun shield.
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S414PBY
Product Name Outside Air
Sensed Temperature -49.9 to 275 F (-45.5 to 135 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2
Unlock Full Specs
to access all available technical data

Similar Products

Conax Termination – Terminal Barrel with Lead Wire for RTDs (T3) -  - Conax Technologies
Specs
Element Material Copper
Probe Configuration Straight Probe
Diameter or Width Range 0.3750 to 0.5000 inch (9.52 to 12.7 mm)
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Element Material Platinum
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details