Sense temperature of air streams in ducts and plenums. Sensors include a junction box with gasket to prevent leakage and vibration noise.
These point-sensing thermometers feature a fast- responding aluminum sensing tip.
Custom options include a NEMA 4 weatherproof connection box and an all stainless steel probe.
Outside air sensors are designed to mount on condui t outside your building. They include an elbow type enclosure and sun shield.
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S408PBY12 |
| Product Name | Point Duct |
| Sensed Temperature | -49.9 to 275 F (-45.5 to 135 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |