Minco Embedment RTDs S4026CA3S144B1

Description
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Rough handling and harsh environments Temperature range of -50 to 260°C (-58 to 500°F)
Description
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Rough handling and harsh environments Temperature range of -50 to 260°C (-58 to 500°F)

Suppliers

Company
Product
Description
Supplier Links
Embedment RTDs - S4026CA3S144B1 - Minco
Minneapolis, MN, United States
Embedment RTDs
S4026CA3S144B1
Embedment RTDs S4026CA3S144B1
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Rough handling and harsh environments Temperature range of -50 to 260°C (-58 to 500°F)

Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable.

For applications requiring:

  • Reliable and rapid response
  • Installation in small space
  • Rough handling and harsh environments
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S4026CA3S144B1
Product Name Embedment RTDs
Sensed Temperature -58 to 392 F (-50 to 200 C)
Element Material Copper
Reference Resistance 10 Ohms
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0043 #
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Element Material Platinum
View Details
Rtd Probe, Pt100, 6Mm X 100Mm, Ss; Length Sensata/cynergy3 - 57AC5911 - Newark, An Avnet Company
Specs
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Diameter or Width Range 0.2362 inch (6 mm)
View Details
Conax Miniature Bearing Sensors (MBS) -  - Conax Technologies
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Sensor Termination Type Bare or Insulated Lead Wires
View Details