Minco Single Element RTDs S3CA200T531Z60

Description
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H
Datasheet
Description
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minneapolis, MN, United States
Single Element RTDs
S3CA200T531Z60
Single Element RTDs S3CA200T531Z60
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H

Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body.

For applications requiring:

  • Reliable and continuous monitoring
  • Average temperature readings
  • High dielectric strength
  • Temperature limit: 180°C (356°F), Class H
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S3CA200T531Z60
Product Name Single Element RTDs
Element Material Copper
Reference Resistance 10 Ohms
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0043 #
Unlock Full Specs
to access all available technical data

Similar Products

ST Custom Thermal Sensors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 500 Ohms; 1000 Ohms
View Details
RTD Probes - 20034640-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Solid-State Temperature Sensor - 837T-D3G12A50PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 3.54 inch (90 mm)
Sensitive Length 6.69 inch (170 mm)
View Details
Straight Probe - Style RTD1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details