Minco's Single Element RTDs, specifically the part number S3CA180T455Z76, are designed for embedding in stator windings to monitor temperature and prevent overheating. These RTDs provide continuous temperature sensing, which is essential for early detection of potential issues, unlike traditional on-off devices. The sensing elements extend through most of the body length, allowing for an average temperature reading and reducing the risk of missing localized hot spots. The RTDs are compliant with ANSI C50.10-1990 standards for synchronous motors and are available in two temperature classes: Class F with a limit of 155°C (311°F) and Class H with a limit of 180°C (356°F). The body material varies according to the class, with Class F using epoxy glass and Class H utilizing high-temperature epoxy glass. Additionally, these RTDs feature a high dielectric strength of 3200 VRMS at 60 Hz, ensuring robust performance in demanding environments.
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S3CA180T455Z76 |
| Product Name | Single Element RTDs |
| Element Material | Copper |
| Reference Resistance | 10 Ohms |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0043 # |