Minco Single Element RTDs S3CA147T305Z36

Description
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H
Datasheet
Description
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minneapolis, MN, United States
Single Element RTDs
S3CA147T305Z36
Single Element RTDs S3CA147T305Z36
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H

Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body.

For applications requiring:

  • Reliable and continuous monitoring
  • Average temperature readings
  • High dielectric strength
  • Temperature limit: 180°C (356°F), Class H
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S3CA147T305Z36
Product Name Single Element RTDs
Element Material Copper
Reference Resistance 10 Ohms
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0043 #
Unlock Full Specs
to access all available technical data

Similar Products

Conax Termination – Terminal Barrel with Lead Wire for RTDs (T4) -  - Conax Technologies
Specs
Element Material Copper
Probe Configuration Straight Probe
Diameter or Width Range 0.3750 to 0.5000 inch (9.52 to 12.7 mm)
View Details
Miniature Temperature Sensor -  - Pyromation
Specs
Sensed Temperature -40 to 399 F (-40 to 204 C)
Element Material Platinum (optional feature)
Reference Resistance 100 Ohms (Most Common) (optional feature)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details