Minco Strip Sensing S38FAY36A

Description
Install these compact sensors anyw here for accurate point sensing and fast response. All Thermal - Tab modules use a thin - film RTD element. All Thermal - Ribbon models conform to EN60751 Class B tolerance when ordered with a PD platinum element. Fast response surface se nsing in aerospace, m edical and industrial devices Rugged lamination construction Polyimide, silicone rubber or Mylar™ insulation All models are RoHS compliant
Datasheet
Description
Install these compact sensors anyw here for accurate point sensing and fast response. All Thermal - Tab modules use a thin - film RTD element. All Thermal - Ribbon models conform to EN60751 Class B tolerance when ordered with a PD platinum element. Fast response surface se nsing in aerospace, m edical and industrial devices Rugged lamination construction Polyimide, silicone rubber or Mylar™ insulation All models are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strip Sensing - S38FAY36A - Minco
Minneapolis, MN, United States
Strip Sensing
S38FAY36A
Strip Sensing S38FAY36A
Install these compact sensors anyw here for accurate point sensing and fast response. All Thermal - Tab modules use a thin - film RTD element. All Thermal - Ribbon models conform to EN60751 Class B tolerance when ordered with a PD platinum element. Fast response surface se nsing in aerospace, m edical and industrial devices Rugged lamination construction Polyimide, silicone rubber or Mylar™ insulation All models are RoHS compliant

Install these compact sensors anyw here for accurate point sensing and fast response. All Thermal - Tab modules use a thin - film RTD element. All Thermal - Ribbon models conform to EN60751 Class B tolerance when ordered with a PD platinum element.

  • Fast response surface se nsing in aerospace, m edical and industrial devices
  • Rugged lamination construction
  • Polyimide, silicone rubber or Mylar™ insulation
  • All models are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S38FAY36A
Product Name Strip Sensing
Sensed Temperature -328 to 392 F (-200 to 200 C)
Element Material Nickel/Nickel Alloys
Reference Resistance 604
# of Lead Wires Per Element 2
RTD Temp. Coefficient (Alpha) 0.0052 #
Unlock Full Specs
to access all available technical data

Similar Products

Sterisensor® Chamber/Load Sensor Assembly -  - Conax Technologies
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Nozzle Melt Thermocouples and RTDs - Plastic -  - Pyromation
Specs
Element Configuration Single Element
Probe Configuration Straight Probe (optional feature); Flexible Probe (optional feature); Angled Probe (optional feature)
Diameter or Width Range 0.1250 inch (3.17 mm)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details