Install these compact sensors anyw here for accurate point sensing and fast response. All Thermal - Tab modules use a thin - film RTD element. All Thermal - Ribbon models conform to EN60751 Class B tolerance when ordered with a PD platinum element.
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S38FAY120B |
| Product Name | Strip Sensing |
| Sensed Temperature | -4 to 351 F (-20 to 177 C) |
| Element Material | Nickel/Nickel Alloys |
| Reference Resistance | 604 |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0052 # |