These models average temperatures along their length to eliminate point measurement errors. Wrap them around cylinders or adhere them to flat surfaces.
Model S3238 is specially designed to sense stator temperatures in motors and generators. An alternative to the “stick” sensors, the S3238 mounts on the end turns of stator windings and provides an easy way to add overtemperature protection when the stator is not being rewound.
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S386PD12Y36A |
| Product Name | Strip Sensing |
| Sensed Temperature | -79.6 to 428 F (-62 to 220 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |