Install these compact sensors anywhere for accurate point sensing. Discoil™ RTD elements are wound on a single plane for faster time response.
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S385PD12Z36B |
| Product Name | Discoil |
| Sensed Temperature | -4 to 351 F (-20 to 177 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |