Minco Strip Sensing S35FAY36A

Description
These models average temperatures along their length to eliminate point measurement errors. Wrap them around cylinders or adhere them to flat surfaces. Model S3238 is specially designed to sense stator temperatures in motors and generators. An alternative to the “stick” sensors, the S3238 mounts on the end turns of stator windings and provides an easy way to add overtemperature protection when the stator is not being rewound.
Description
These models average temperatures along their length to eliminate point measurement errors. Wrap them around cylinders or adhere them to flat surfaces. Model S3238 is specially designed to sense stator temperatures in motors and generators. An alternative to the “stick” sensors, the S3238 mounts on the end turns of stator windings and provides an easy way to add overtemperature protection when the stator is not being rewound.
Datasheet
Datasheet Summary
Powered by GS/AI

The S35FAY36A is a strip sensing thermal ribbon designed for temperature measurement applications. It features a wire-wound nickel-iron element, which provides high resistance and a thin profile. The temperature range for this model is -200 to 200¬8C (-328 to 392¬8F), making it suitable for a variety of environments. The time constant is approximately 0.2 seconds, allowing for quick response to temperature changes. The dimensions of the sensor are 0.375 x 4.00 x 0.065 inches (9.5 x 101.6 x 1.7 mm). This product is ideal for applications requiring precise temperature monitoring, particularly in scenarios where space is limited.

Datasheet Summary
Powered by GS/AI

The S35FAY36A is a strip sensing thermal ribbon designed for temperature measurement applications. It features a wire-wound nickel-iron element, which provides high resistance and a thin profile. The temperature range for this model is -200 to 200¬8C (-328 to 392¬8F), making it suitable for a variety of environments. The time constant is approximately 0.2 seconds, allowing for quick response to temperature changes. The dimensions of the sensor are 0.375 x 4.00 x 0.065 inches (9.5 x 101.6 x 1.7 mm). This product is ideal for applications requiring precise temperature monitoring, particularly in scenarios where space is limited.

Suppliers

Company
Product
Description
Supplier Links
Strip Sensing - S35FAY36A - Minco
Minneapolis, MN, United States
Strip Sensing
S35FAY36A
Strip Sensing S35FAY36A
These models average temperatures along their length to eliminate point measurement errors. Wrap them around cylinders or adhere them to flat surfaces. Model S3238 is specially designed to sense stator temperatures in motors and generators. An alternative to the “stick” sensors, the S3238 mounts on the end turns of stator windings and provides an easy way to add overtemperature protection when the stator is not being rewound.

These models average temperatures along their length to eliminate point measurement errors. Wrap them around cylinders or adhere them to flat surfaces.

Model S3238 is specially designed to sense stator temperatures in motors and generators. An alternative to the “stick” sensors, the S3238 mounts on the end turns of stator windings and provides an easy way to add overtemperature protection when the stator is not being rewound.

Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S35FAY36A
Product Name Strip Sensing
Sensed Temperature -328 to 392 F (-200 to 200 C)
Element Material Nickel/Nickel Alloys
Reference Resistance 604
# of Lead Wires Per Element 2
RTD Temp. Coefficient (Alpha) 0.0052 #
Unlock Full Specs
to access all available technical data

Similar Products

RTD / Thermocouple Assembly for Hazardous Locations - CBT 200 - Conax Technologies
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
Probe Configuration Straight Probe
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details