The S34PB22Z240A is a strip sensing thermal ribbon designed for temperature measurement applications. It features a silicone rubber construction with a polyimide backing, allowing it to operate within a temperature range of -62 to 220¬8C (-80 to 428¬8F). The dimensions of the product are 0.375 x 4.00 x 0.075 inches (9.5 x 101.6 x 1.9 mm), and it utilizes AWG 26 PTFE insulated leadwires. The time constant for this model is approximately 0.6 seconds, providing a balance between responsiveness and stability. This product is suitable for applications requiring accurate temperature sensing, particularly in environments where traditional point sensors may not be effective.
These models average temperatures along their length to eliminate point measurement errors. Wrap them around cylinders or adhere them to flat surfaces.
Model S3238 is specially designed to sense stator temperatures in motors and generators. An alternative to the “stick” sensors, the S3238 mounts on the end turns of stator windings and provides an easy way to add overtemperature protection when the stator is not being rewound.
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S34PB22Z240A |
| Product Name | Strip Sensing |
| Sensed Temperature | -79.6 to 428 F (-62 to 220 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |