Minco Embedment RTDs S331PA3S72B0

Description
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Rough handling and harsh environments Temperature range of -50 to 260°C (-58 to 500°F)
Description
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Rough handling and harsh environments Temperature range of -50 to 260°C (-58 to 500°F)

Suppliers

Company
Product
Description
Supplier Links
Embedment RTDs - S331PA3S72B0 - Minco
Minneapolis, MN, United States
Embedment RTDs
S331PA3S72B0
Embedment RTDs S331PA3S72B0
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Rough handling and harsh environments Temperature range of -50 to 260°C (-58 to 500°F)

Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable.

For applications requiring:

  • Reliable and rapid response
  • Installation in small space
  • Rough handling and harsh environments
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S331PA3S72B0
Product Name Embedment RTDs
Sensed Temperature -58 to 392 F (-50 to 200 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
RTD Probes - 20033974-00 - TE Connectivity
Specs
Element Material Platinum
View Details
 - 837RTD-N1N12A28P1-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Adjustable Bayonet Style RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Probe Configuration Straight Probe; Other (Special Purpose); Adjustable from 1" to 10"
View Details