Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S330NA2T72B0 |
| Product Name | Embedment RTDs |
| Sensed Temperature | -58 to 392 F (-50 to 200 C) |
| Element Material | Nickel/Nickel Alloys |
| Reference Resistance | 120 Ohms |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0067 # |