Minco Embedment RTDs S309PD3S48B0

Description
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Rough handling and harsh environments Temperature range of -50 to 260°C (-58 to 500°F)
Description
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Rough handling and harsh environments Temperature range of -50 to 260°C (-58 to 500°F)

Suppliers

Company
Product
Description
Supplier Links
Embedment RTDs - S309PD3S48B0 - Minco
Minneapolis, MN, United States
Embedment RTDs
S309PD3S48B0
Embedment RTDs S309PD3S48B0
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Rough handling and harsh environments Temperature range of -50 to 260°C (-58 to 500°F)

Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable.

For applications requiring:

  • Reliable and rapid response
  • Installation in small space
  • Rough handling and harsh environments
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S309PD3S48B0
Product Name Embedment RTDs
Sensed Temperature -58 to 392 F (-50 to 200 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

ST Custom Thermal Sensors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 500 Ohms; 1000 Ohms
View Details
RTD Probes - 20034018-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Solid-State Temperature Sensor - 837TH-N2T20A50A-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 7.95 inch (202 mm)
Sensitive Length 11.6 inch (295 mm)
View Details
Rigid Bayonet Style RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details