Minco Strip Sensing S25FAY36B

Description
Install these compact sensors anywhere for accurate point sensing and fast response. All Ther mal - Tab modules use a thin - film RTD element. All Thermal - R ibbon models conform to EN60751 Class B tolerance when ordered with a PD platinum element. Fast response surface sensing in aerospace, medical and industrial devices Rugged lamination construction Polyimide, silicone rubber or Mylar™ insulation All models are RoHS compliant
Datasheet
Description
Install these compact sensors anywhere for accurate point sensing and fast response. All Ther mal - Tab modules use a thin - film RTD element. All Thermal - R ibbon models conform to EN60751 Class B tolerance when ordered with a PD platinum element. Fast response surface sensing in aerospace, medical and industrial devices Rugged lamination construction Polyimide, silicone rubber or Mylar™ insulation All models are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strip Sensing - S25FAY36B - Minco
Minneapolis, MN, United States
Strip Sensing
S25FAY36B
Strip Sensing S25FAY36B
Install these compact sensors anywhere for accurate point sensing and fast response. All Ther mal - Tab modules use a thin - film RTD element. All Thermal - R ibbon models conform to EN60751 Class B tolerance when ordered with a PD platinum element. Fast response surface sensing in aerospace, medical and industrial devices Rugged lamination construction Polyimide, silicone rubber or Mylar™ insulation All models are RoHS compliant

Install these compact sensors anywhere for accurate point sensing and fast response. All Ther mal - Tab modules use a thin - film RTD element. All Thermal - R ibbon models conform to EN60751 Class B tolerance when ordered with a PD platinum element.

  • Fast response surface sensing in aerospace, medical and industrial devices
  • Rugged lamination construction
  • Polyimide, silicone rubber or Mylar™ insulation
  • All models are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S25FAY36B
Product Name Strip Sensing
Sensed Temperature -4 to 302 F (-20 to 150 C)
Element Material Nickel/Nickel Alloys
# of Lead Wires Per Element 2
RTD Temp. Coefficient (Alpha) 0.0052 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors - 03AC1672 - Newark, An Avnet Company
Specs
Sensed Temperature -22 to 392 F (-30 to 200 C)
Reference Resistance 1000 Ohms; 1kohm
View Details
 - 837RTD-N2N14B15P2-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Straight Probe - Style RTD8 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details