Minco Plug Sensors S205459PF10P8S

Description
Threaded plug RTD utilizes plug connection with optional mating plug. Plug sensors feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. For applications requiring: Quick disconnect lead wire Direct immersion in corrosive or other fluid streams High pressure operation Temperature range of -45.5 to 148.9°C (-50 to 300°F) Pressure rated up to 1500 psi (103 bar)
Datasheet
Description
Threaded plug RTD utilizes plug connection with optional mating plug. Plug sensors feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. For applications requiring: Quick disconnect lead wire Direct immersion in corrosive or other fluid streams High pressure operation Temperature range of -45.5 to 148.9°C (-50 to 300°F) Pressure rated up to 1500 psi (103 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Sensors - S205459PF10P8S - Minco
Minneapolis, MN, United States
Plug Sensors
S205459PF10P8S
Plug Sensors S205459PF10P8S
Threaded plug RTD utilizes plug connection with optional mating plug. Plug sensors feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. For applications requiring: Quick disconnect lead wire Direct immersion in corrosive or other fluid streams High pressure operation Temperature range of -45.5 to 148.9°C (-50 to 300°F) Pressure rated up to 1500 psi (103 bar)

Threaded plug RTD utilizes plug connection with optional mating plug. Plug sensors feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications.

For applications requiring:

  • Quick disconnect lead wire
  • Direct immersion in corrosive or other fluid streams
  • High pressure operation
  • Temperature range of -45.5 to 148.9°C (-50 to 300°F)
  • Pressure rated up to 1500 psi (103 bar)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S205459PF10P8S
Product Name Plug Sensors
Sensed Temperature -58 to 572 F (-50 to 300 C)
Element Material Platinum
Reference Resistance 1000 Ohms
RTD Temp. Coefficient (Alpha) 0.0039 #
Probe Configuration Other (Special Purpose); Plug Sensors
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034671-00 - TE Connectivity
Specs
Element Material Platinum
View Details
SDT73H, SDT73S General Purpose Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial Resistance Temperature Detectors Spring-Loaded Base Assembly with NPT Fitting - RTD/Style 75 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details