Threaded plug RTD utilizes plug connection with optional mating plug. Plug sensors feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S205459PD40P2S |
| Product Name | Plug Sensors |
| Sensed Temperature | -58 to 572 F (-50 to 300 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |
| Probe Configuration | Other (Special Purpose); Plug Sensors |