Minco Plug Sensors S205459PD20P8S

Description
Threaded plug RTD utilizes plug connection with optional mating plug. Plug sensors feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. For applications requiring: Quick disconnect lead wire Direct immersion in corrosive or other fluid streams High pressure operation Temperature range of -45.5 to 148.9°C (-50 to 300°F) Pressure rated up to 1500 psi (103 bar)
Datasheet
Description
Threaded plug RTD utilizes plug connection with optional mating plug. Plug sensors feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. For applications requiring: Quick disconnect lead wire Direct immersion in corrosive or other fluid streams High pressure operation Temperature range of -45.5 to 148.9°C (-50 to 300°F) Pressure rated up to 1500 psi (103 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Sensors - S205459PD20P8S - Minco
Minneapolis, MN, United States
Plug Sensors
S205459PD20P8S
Plug Sensors S205459PD20P8S
Threaded plug RTD utilizes plug connection with optional mating plug. Plug sensors feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. For applications requiring: Quick disconnect lead wire Direct immersion in corrosive or other fluid streams High pressure operation Temperature range of -45.5 to 148.9°C (-50 to 300°F) Pressure rated up to 1500 psi (103 bar)

Threaded plug RTD utilizes plug connection with optional mating plug. Plug sensors feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications.

For applications requiring:

  • Quick disconnect lead wire
  • Direct immersion in corrosive or other fluid streams
  • High pressure operation
  • Temperature range of -45.5 to 148.9°C (-50 to 300°F)
  • Pressure rated up to 1500 psi (103 bar)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S205459PD20P8S
Product Name Plug Sensors
Sensed Temperature -58 to 572 F (-50 to 300 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
RTD Temp. Coefficient (Alpha) 0.0039 #
Probe Configuration Other (Special Purpose); Plug Sensors
Unlock Full Specs
to access all available technical data

Similar Products

SDT73H, SDT73S General Purpose Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
RTD Probes - 20034654-00 - TE Connectivity
Specs
Element Material Platinum
View Details
837RTD Resistance Thermometer - 837RTD-N1G14A40P1-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensed Temperature -22 to 266 F (-30 to 130 C)
Diameter or Width Range 3.94 inch (100 mm)
Sensitive Length 1.57 inch (40 mm)
View Details
Sanitary RTD's - Style RTS - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Options Designed Specifically for Sanitary Applications
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
View Details