Minco Plug Sensors S205459PD20P6S

Description
Threaded plug RTD utilizes plug connection with optional mating plug. Plug sensors feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. For applications requiring: Quick disconnect lead wire Direct immersion in corrosive or other fluid streams High pressure operation Temperature range of -45.5 to 148.9°C (-50 to 300°F) Pressure rated up to 1500 psi (103 bar)
Datasheet
Description
Threaded plug RTD utilizes plug connection with optional mating plug. Plug sensors feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. For applications requiring: Quick disconnect lead wire Direct immersion in corrosive or other fluid streams High pressure operation Temperature range of -45.5 to 148.9°C (-50 to 300°F) Pressure rated up to 1500 psi (103 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Sensors - S205459PD20P6S - Minco
Minneapolis, MN, United States
Plug Sensors
S205459PD20P6S
Plug Sensors S205459PD20P6S
Threaded plug RTD utilizes plug connection with optional mating plug. Plug sensors feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. For applications requiring: Quick disconnect lead wire Direct immersion in corrosive or other fluid streams High pressure operation Temperature range of -45.5 to 148.9°C (-50 to 300°F) Pressure rated up to 1500 psi (103 bar)

Threaded plug RTD utilizes plug connection with optional mating plug. Plug sensors feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications.

For applications requiring:

  • Quick disconnect lead wire
  • Direct immersion in corrosive or other fluid streams
  • High pressure operation
  • Temperature range of -45.5 to 148.9°C (-50 to 300°F)
  • Pressure rated up to 1500 psi (103 bar)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S205459PD20P6S
Product Name Plug Sensors
Sensed Temperature -58 to 572 F (-50 to 300 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
RTD Temp. Coefficient (Alpha) 0.0039 #
Probe Configuration Other (Special Purpose); Plug Sensors
Unlock Full Specs
to access all available technical data

Similar Products

SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Element Material Platinum
View Details
RTD Probes - 20034741-00 - TE Connectivity
Specs
Element Material Platinum
View Details
 - 837RTD-N2G14B15P2-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
RTD's with Transmitter & Connection Head - Style RTM - Tempco Electric Heater Corporation
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
View Details