Minco Plug Sensors S205459PD10P4S

Description
Threaded plug RTD utilizes plug connection with optional mating plug. Plug sensors feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. For applications requiring: Quick disconnect lead wire Direct immersion in corrosive or other fluid streams High pressure operation Temperature range of -45.5 to 148.9°C (-50 to 300°F) Pressure rated up to 1500 psi (103 bar)
Datasheet
Description
Threaded plug RTD utilizes plug connection with optional mating plug. Plug sensors feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. For applications requiring: Quick disconnect lead wire Direct immersion in corrosive or other fluid streams High pressure operation Temperature range of -45.5 to 148.9°C (-50 to 300°F) Pressure rated up to 1500 psi (103 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Sensors - S205459PD10P4S - Minco
Minneapolis, MN, United States
Plug Sensors
S205459PD10P4S
Plug Sensors S205459PD10P4S
Threaded plug RTD utilizes plug connection with optional mating plug. Plug sensors feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. For applications requiring: Quick disconnect lead wire Direct immersion in corrosive or other fluid streams High pressure operation Temperature range of -45.5 to 148.9°C (-50 to 300°F) Pressure rated up to 1500 psi (103 bar)

Threaded plug RTD utilizes plug connection with optional mating plug. Plug sensors feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications.

For applications requiring:

  • Quick disconnect lead wire
  • Direct immersion in corrosive or other fluid streams
  • High pressure operation
  • Temperature range of -45.5 to 148.9°C (-50 to 300°F)
  • Pressure rated up to 1500 psi (103 bar)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S205459PD10P4S
Product Name Plug Sensors
Sensed Temperature -58 to 572 F (-50 to 300 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
RTD Temp. Coefficient (Alpha) 0.0039 #
Probe Configuration Other (Special Purpose); Plug Sensors
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20020341-00 - TE Connectivity
Specs
Element Material Platinum
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Element Material Platinum
View Details
DARTs Series 500C Platinum RTD 500 Ohm Sensor with Leads -  - Sensata Technologies
Specs
Sensed Temperature -40 to 1652 F (-40 to 900 C)
Element Material Platinum
Reference Resistance 200 Ohms; 500 Ohms; 1000 Ohms
View Details
ST Custom Thermal Sensors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 500 Ohms; 1000 Ohms
View Details