Minco Hazardous Area RTDs S200052PD232T669Z120FN

Description
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas, including ATEX, IECEX, and CSA Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: -50 to 180°C (-58 to 356°F)
Datasheet
Description
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas, including ATEX, IECEX, and CSA Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: -50 to 180°C (-58 to 356°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area RTDs - S200052PD232T669Z120FN - Minco
Minneapolis, MN, United States
Hazardous Area RTDs
S200052PD232T669Z120FN
Hazardous Area RTDs S200052PD232T669Z120FN
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas, including ATEX, IECEX, and CSA Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: -50 to 180°C (-58 to 356°F)

Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body.

For applications requiring:

  • Use in hazardous areas, including ATEX, IECEX, and CSA
  • Reliable and continuous monitoring
  • Average temperature readings
  • High dielectric strength
  • Temperature limit: -50 to 180°C (-58 to 356°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S200052PD232T669Z120FN
Product Name Hazardous Area RTDs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Conax Termination – Terminal Barrel with Lead Wire for RTDs (T4) -  - Conax Technologies
Specs
Element Material Copper
Probe Configuration Straight Probe
Diameter or Width Range 0.3750 to 0.5000 inch (9.52 to 12.7 mm)
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details