Minco's Point Sensitive RTD model S17624PSYT36B is designed for accurate surface sensing with a temperature range of -50 to 200°C (-58 to 392°F). It features a compact size of 0.20 x 0.60 x 0.08 inches (5 x 15 x 2 mm) and is constructed with polyimide insulation. The sensor is equipped with AWG 26 lead wires, which can be either PTFE or polyimide insulated. The response time is approximately 1.0 second, making it suitable for applications requiring quick temperature readings. This model is RoHS compliant and is suitable for various environments, including aerospace, medical, and industrial applications.
Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S17624PSYT36B |
| Product Name | Point Sensitive RTDs |
| Sensed Temperature | -58 to 392 F (-50 to 200 C) |
| Element Material | Platinum |
| Reference Resistance | 10,000 |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |