Minco's Point Sensitive RTD model S17624PFYT36A features a compact design with dimensions of 0.20 x 0.60 x 0.08 inches (5 x 15 x 2 mm). It is constructed with polyimide insulation and is rated for a temperature range of -50 to 200°C (-58 to 392°F). The RTD utilizes AWG 26 lead wires, which can be insulated with either PTFE or polyimide. The sensor has a time constant of 1.0 seconds, making it suitable for applications requiring fast response times. This model is RoHS compliant and is designed for surface sensing in various environments, including aerospace, medical, and industrial applications.
Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S17624PFYT36A |
| Product Name | Point Sensitive RTDs |
| Sensed Temperature | -58 to 392 F (-50 to 200 C) |
| Element Material | Platinum |
| Reference Resistance | 1000 Ohms |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |