The Minco Tip Sensitive RTD, part number S154PA120Z36A, features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid response to temperature changes. This design provides improved accuracy in various applications, including thermowells and bearings. The RTD operates within a temperature range of -50 to 260°C (-58 to 500°F) and is capable of withstanding pressures up to 100 psi (6.9 bar). The probe is available in single and dual element configurations, with minimum case lengths of 2.8 inches for single element probes and 4.0 inches for dual element probes. The time constant for the RTD is typically 2.0 seconds in moving water. Additionally, the RTD is designed to endure vibrations from 10 to 2000 Hz at 20 G's and can withstand shock levels of 100 G's for 8 milliseconds. This product is suitable for applications requiring high accuracy, rapid response, and resistance to environmental stresses.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S154PA120Z36A |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |