The Minco Embedment RTD S102952PM3T80 is designed for monitoring the temperature of thrust bearings in hazardous environments, certified for use in Zone 0 and Zone 1, Group IIC areas. It operates within a temperature range of -50 to 200°C (-58 to 392°F), which is reduced to 125°C (257°F) when using an elastomer-filled cable. The sensor features a tin-plated copper alloy case and a factory-applied babbitt tip on select case styles to mitigate overheating risks when embedded in babbitt layers. Lead options include stranded copper with PTFE insulation, with additional choices for stainless steel braid and elastomer-filled configurations for enhanced durability. The sensor has a time constant of 3.0 seconds in moving water and maintains an insulation resistance of at least 10 megohms at 100 VDC from leads to case. This product is suitable for applications requiring reliable temperature monitoring in compact spaces and harsh conditions.
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S102952PM3T80 |
| Product Name | Embedment RTDs |
| Sensed Temperature | -58 to 392 F (-50 to 200 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |