Minco Embedment RTDs S102952PDPD3S36

Description
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Rough handling and harsh environments Temperature range of -50 to 260°C (-58 to 500°F)
Description
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Rough handling and harsh environments Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet
Datasheet Summary
Powered by GS/AI

The Minco Embedment RTD, part number S102952PDPD3S36, is designed for temperature monitoring in thrust bearings, suitable for use in hazardous areas classified as Zone 0 and Zone 1, Group IIC. It features a temperature range of -50 to 200°C (-58 to 392°F), which is reduced to 125°C (257°F) when an elastomer-filled cable is selected. The sensor is constructed with a tin-plated copper alloy case and includes a factory-applied babbitt tip on specific case styles to mitigate overheating risks when embedded in babbitt material. The RTD utilizes stranded copper leads with PTFE insulation, with optional enhancements such as stainless steel braid and elastomer-filled cables for increased durability. The time constant for the sensor is approximately 3.0 seconds in moving water, and it maintains a minimum insulation resistance of 10 megohms at 100 VDC from leads to case. This product is suitable for applications requiring reliable temperature measurement in compact spaces and harsh environments.

Datasheet Summary
Powered by GS/AI

The Minco Embedment RTD, part number S102952PDPD3S36, is designed for temperature monitoring in thrust bearings, suitable for use in hazardous areas classified as Zone 0 and Zone 1, Group IIC. It features a temperature range of -50 to 200°C (-58 to 392°F), which is reduced to 125°C (257°F) when an elastomer-filled cable is selected. The sensor is constructed with a tin-plated copper alloy case and includes a factory-applied babbitt tip on specific case styles to mitigate overheating risks when embedded in babbitt material. The RTD utilizes stranded copper leads with PTFE insulation, with optional enhancements such as stainless steel braid and elastomer-filled cables for increased durability. The time constant for the sensor is approximately 3.0 seconds in moving water, and it maintains a minimum insulation resistance of 10 megohms at 100 VDC from leads to case. This product is suitable for applications requiring reliable temperature measurement in compact spaces and harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Embedment RTDs - S102952PDPD3S36 - Minco
Minneapolis, MN, United States
Embedment RTDs
S102952PDPD3S36
Embedment RTDs S102952PDPD3S36
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Rough handling and harsh environments Temperature range of -50 to 260°C (-58 to 500°F)

Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable.

For applications requiring:

  • Reliable and rapid response
  • Installation in small space
  • Rough handling and harsh environments
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S102952PDPD3S36
Product Name Embedment RTDs
Sensed Temperature -58 to 392 F (-50 to 200 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors - 03AC1645 - Newark, An Avnet Company
Specs
Sensed Temperature -22 to 572 F (-30 to 300 C)
Reference Resistance 100 Ohms (Most Common); 100ohm
View Details
Industrial Resistance Temperature Detectors Sheath with Welded Process Connection and Explosion-Proof Head - RTD/Style 78 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Application Options Explosion Proof
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Teflon Coated RTD - Special-Purpose -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
View Details