Minco Embedment RTDs S102951PD3S120B0

Description
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Rough handling and harsh environments Temperature range of -50 to 260°C (-58 to 500°F)
Description
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Rough handling and harsh environments Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet
Datasheet Summary
Powered by GS/AI

The Minco Embedment RTD, part number S102951PD3S120B0, is designed for monitoring the temperature of thrust bearings in hazardous environments. It is certified for use in Zone 0 and Zone 1, Group IIC areas, ensuring safety in potentially explosive atmospheres. The sensor operates within a temperature range of -50 to 200°C (-58 to 392°F), which is reduced to 125°C (257°F) when using elastomer-filled cable. The sensor features a tin-plated copper alloy case and includes a factory-applied babbitt tip on select case styles to mitigate overheating risks when embedded in babbitt layers. Lead options include stranded copper with PTFE insulation, with additional durability options available such as stainless steel braid and elastomer-filled configurations. The time constant is approximately 3.0 seconds in moving water, and the insulation resistance is a minimum of 10 megohms at 100 VDC from leads to case. This product is suitable for applications requiring reliable temperature monitoring in compact and rugged settings.

Datasheet Summary
Powered by GS/AI

The Minco Embedment RTD, part number S102951PD3S120B0, is designed for monitoring the temperature of thrust bearings in hazardous environments. It is certified for use in Zone 0 and Zone 1, Group IIC areas, ensuring safety in potentially explosive atmospheres. The sensor operates within a temperature range of -50 to 200°C (-58 to 392°F), which is reduced to 125°C (257°F) when using elastomer-filled cable. The sensor features a tin-plated copper alloy case and includes a factory-applied babbitt tip on select case styles to mitigate overheating risks when embedded in babbitt layers. Lead options include stranded copper with PTFE insulation, with additional durability options available such as stainless steel braid and elastomer-filled configurations. The time constant is approximately 3.0 seconds in moving water, and the insulation resistance is a minimum of 10 megohms at 100 VDC from leads to case. This product is suitable for applications requiring reliable temperature monitoring in compact and rugged settings.

Suppliers

Company
Product
Description
Supplier Links
Embedment RTDs - S102951PD3S120B0 - Minco
Minneapolis, MN, United States
Embedment RTDs
S102951PD3S120B0
Embedment RTDs S102951PD3S120B0
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Rough handling and harsh environments Temperature range of -50 to 260°C (-58 to 500°F)

Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable.

For applications requiring:

  • Reliable and rapid response
  • Installation in small space
  • Rough handling and harsh environments
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S102951PD3S120B0
Product Name Embedment RTDs
Sensed Temperature -58 to 392 F (-50 to 200 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Pt 100 M - pt-100-m - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
RTD Assemblies with PJFC-Plug/Jack Termination -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
Reference Resistance 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Element Material Platinum
View Details