The Minco Embedment RTD, part number S102950PDPD3E120B0, is designed for monitoring the temperature of thrust bearings in hazardous environments. It is certified for use in Zone 0 and Zone 1, Group IIC areas, ensuring safety in potentially explosive atmospheres. The sensor operates within a temperature range of -50 to 200°C (-58 to 392°F), which is reduced to 125°C (257°F) when using elastomer-filled cable. The sensor features a tin-plated copper alloy case and a factory-applied babbitt tip on select case styles to mitigate overheating risks when embedded in babbitt layers. Lead options include stranded copper with PTFE insulation, with additional durability options available such as stainless steel braid and elastomer-filled configurations. The time constant is approximately 3.0 seconds in moving water, and it maintains a minimum insulation resistance of 10 megohms at 100 VDC from leads to case. This product is suitable for applications requiring reliable temperature monitoring in compact and rugged environments.
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S102950PDPD3E120B0 |
| Product Name | Embedment RTDs |
| Sensed Temperature | -58 to 257 F (-50 to 125 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |