The Minco Embedment RTD, part number S102619PDPD3S120, is designed for temperature monitoring in thrust bearings, suitable for use in hazardous areas classified as Zone 0 and Zone 1, Group IIC. It operates within a temperature range of -50 to 200°C (-58 to 392°F), which is reduced to 125°C (257°F) when an elastomer-filled cable is selected. The sensor features a tin-plated copper alloy case and a factory-applied babbitt tip on specific case styles to mitigate overheating risks when embedded in babbitt layers. The RTD utilizes stranded copper leads with PTFE insulation, with optional enhancements including stainless steel braid and elastomer-filled configurations for increased durability. The time constant for the sensor is approximately 3.0 seconds in moving water, and it maintains a minimum insulation resistance of 10 megohms at 100 VDC from leads to case. This product is suitable for applications requiring reliable temperature measurement in compact and challenging environments.
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S102619PDPD3S120 |
| Product Name | Embedment RTDs |
| Sensed Temperature | -58 to 392 F (-50 to 200 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |