Minco's S102405PD3T40 is an economy sensor designed for integration into final assemblies. It features insulated leads that are preattached and strain relieved, facilitating reliable and straightforward installation. The sensor operates over a wide temperature range and is equipped with standard platinum elements, specifically 100 ,Ѷ, 1000 ,Ѷ, and 120 ,Ѷ nickel configurations, making it suitable for various applications. It has a minimum insulation resistance of 10 megohms at 100 VDC from leads to case and can withstand vibrations from 10 to 2000 Hz at a minimum of 20 G's, adhering to MIL-STD-202 standards. This product is ideal for general purpose, process control measurements, and retrofitting existing systems.
Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S102405PD3T40 |
| Product Name | Bolt-On and Economy Sensors |
| Sensed Temperature | -58 to 446 F (-50 to 230 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |