The Minco Bolt-On Temperature Sensor, part number S101734PD3S96, is designed for straightforward installation in various industrial and commercial settings. It can be mounted on machines, against process pipes, or embedded in machined parts, utilizing threaded fasteners for quick installation and removal. This sensor is suitable for process control measurements, testing, and retrofitting existing systems. The sensor features standard platinum and nickel RTD elements, ensuring stable and reliable output that is compatible with most control and monitoring systems. It has a time constant of less than 10 seconds in moving water and maintains an insulation resistance of at least 10 megohms at 100 VDC. The sensor is built to withstand vibrations from 10 to 2000 Hz at a minimum of 20 G's, adhering to MIL-STD-202 standards. The design allows for customization to fit various applications, making it a versatile choice for engineers.
Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S101734PD3S96 |
| Product Name | Bolt-On and Economy Sensors |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |