Minco Bolt-On and Economy Sensors S101734PD3S84

Description
Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications. For applications requiring: General purpose Process control measurements Test and verification of existing systems Retrofitting existing machines Prototyping Final assembly Temperature ranges up to -70 to 550°C (-94 to 1022°F)
Datasheet
Description
Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications. For applications requiring: General purpose Process control measurements Test and verification of existing systems Retrofitting existing machines Prototyping Final assembly Temperature ranges up to -70 to 550°C (-94 to 1022°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolt-On and Economy Sensors - S101734PD3S84 - Minco
Minneapolis, MN, United States
Bolt-On and Economy Sensors
S101734PD3S84
Bolt-On and Economy Sensors S101734PD3S84
Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications. For applications requiring: General purpose Process control measurements Test and verification of existing systems Retrofitting existing machines Prototyping Final assembly Temperature ranges up to -70 to 550°C (-94 to 1022°F)

Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications.

For applications requiring:

  • General purpose
  • Process control measurements
  • Test and verification of existing systems
  • Retrofitting existing machines
  • Prototyping
  • Final assembly
  • Temperature ranges up to -70 to 550°C (-94 to 1022°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S101734PD3S84
Product Name Bolt-On and Economy Sensors
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
Unlock Full Specs
to access all available technical data

Similar Products

SDT310VASP2 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1112 F (-55 to 600 C)
Element Material Platinum
View Details
RTD Probes - 20034089-00 - TE Connectivity
Specs
Element Material Platinum
View Details
837RTD Resistance Thermometer - 837RTD-N1N14A60P1-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensed Temperature -22 to 266 F (-30 to 130 C)
Diameter or Width Range 3.94 inch (100 mm)
Sensitive Length 2.36 inch (60 mm)
View Details
Straight Probe - Style RTD4 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details