Minco Bolt-On and Economy Sensors S101734NB3T40

Description
Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications. For applications requiring: General purpose Process control measurements Test and verification of existing systems Retrofitting existing machines Prototyping Final assembly Temperature ranges up to -70 to 550°C (-94 to 1022°F)
Description
Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications. For applications requiring: General purpose Process control measurements Test and verification of existing systems Retrofitting existing machines Prototyping Final assembly Temperature ranges up to -70 to 550°C (-94 to 1022°F)
Datasheet
Datasheet Summary
Powered by GS/AI

Minco's Bolt-On Temperature Sensor, part number S101734NB3T40, is designed for straightforward installation in various industrial and commercial settings. It features a removable and reusable design, allowing for quick mounting on machines, process pipes, or direct embedding into machined parts. The sensor utilizes standard platinum and nickel RTD elements, ensuring stable and reliable output that is compatible with most control and monitoring systems. The sensor has a time constant of less than 10 seconds in moving water and maintains an insulation resistance of at least 10 megohms at 100 VDC from leads to case. It is built to withstand vibrations from 10 to 2000 Hz at a minimum of 20 G's, adhering to MIL-STD-202 standards. The product is suitable for a wide range of applications, including process control measurements, testing, verification, and retrofitting of existing machines.

Datasheet Summary
Powered by GS/AI

Minco's Bolt-On Temperature Sensor, part number S101734NB3T40, is designed for straightforward installation in various industrial and commercial settings. It features a removable and reusable design, allowing for quick mounting on machines, process pipes, or direct embedding into machined parts. The sensor utilizes standard platinum and nickel RTD elements, ensuring stable and reliable output that is compatible with most control and monitoring systems. The sensor has a time constant of less than 10 seconds in moving water and maintains an insulation resistance of at least 10 megohms at 100 VDC from leads to case. It is built to withstand vibrations from 10 to 2000 Hz at a minimum of 20 G's, adhering to MIL-STD-202 standards. The product is suitable for a wide range of applications, including process control measurements, testing, verification, and retrofitting of existing machines.

Suppliers

Company
Product
Description
Supplier Links
Bolt-On and Economy Sensors - S101734NB3T40 - Minco
Minneapolis, MN, United States
Bolt-On and Economy Sensors
S101734NB3T40
Bolt-On and Economy Sensors S101734NB3T40
Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications. For applications requiring: General purpose Process control measurements Test and verification of existing systems Retrofitting existing machines Prototyping Final assembly Temperature ranges up to -70 to 550°C (-94 to 1022°F)

Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications.

For applications requiring:

  • General purpose
  • Process control measurements
  • Test and verification of existing systems
  • Retrofitting existing machines
  • Prototyping
  • Final assembly
  • Temperature ranges up to -70 to 550°C (-94 to 1022°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S101734NB3T40
Product Name Bolt-On and Economy Sensors
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Nickel/Nickel Alloys
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
Unlock Full Specs
to access all available technical data

Similar Products

RTD / Thermocouple Assembly for Hazardous Locations - CT 600 - Conax Technologies
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
Probe Configuration Straight Probe
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details