The Minco Bolt-On Temperature Sensor, part number S101732PE2T6, is designed for straightforward installation in various industrial and commercial settings. It features a removable and reusable design, allowing for quick mounting on machines, process pipes, or embedding into machined parts. The sensor utilizes standard platinum and nickel RTD elements, ensuring stable and reliable output that is compatible with most control and monitoring systems.
This sensor is suitable for a wide range of applications, including process control measurements, testing and verification of existing systems, and retrofitting machines. It has a time constant of less than 10 seconds in moving water and can withstand vibrations from 10 to 2000 Hz at a minimum of 20 G's, adhering to MIL-STD-202 standards. The insulation resistance is rated at a minimum of 10 megohms at 100 VDC. The temperature range for this sensor extends from -70 to 550°C (-94 to 1022°F), making it versatile for various operational environments.
Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S101732PE2T6 |
| Product Name | Bolt-On and Economy Sensors |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |