Minco Bolt-On and Economy Sensors S101731PF2G40

Description
Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications. For applications requiring: General purpose Process control measurements Test and verification of existing systems Retrofitting existing machines Prototyping Final assembly Temperature ranges up to -70 to 550°C (-94 to 1022°F)
Datasheet
Description
Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications. For applications requiring: General purpose Process control measurements Test and verification of existing systems Retrofitting existing machines Prototyping Final assembly Temperature ranges up to -70 to 550°C (-94 to 1022°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolt-On and Economy Sensors - S101731PF2G40 - Minco
Minneapolis, MN, United States
Bolt-On and Economy Sensors
S101731PF2G40
Bolt-On and Economy Sensors S101731PF2G40
Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications. For applications requiring: General purpose Process control measurements Test and verification of existing systems Retrofitting existing machines Prototyping Final assembly Temperature ranges up to -70 to 550°C (-94 to 1022°F)

Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications.

For applications requiring:

  • General purpose
  • Process control measurements
  • Test and verification of existing systems
  • Retrofitting existing machines
  • Prototyping
  • Final assembly
  • Temperature ranges up to -70 to 550°C (-94 to 1022°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S101731PF2G40
Product Name Bolt-On and Economy Sensors
Sensed Temperature -94 to 932 F (-70 to 500 C)
Element Material Platinum
Reference Resistance 1000 Ohms
# of Lead Wires Per Element 2
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Pt 100 M - pt-100-m - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
Conax Trimmable Sheath RTD Assembly -  - Conax Technologies
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 4
View Details
SDT310VASP2 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1112 F (-55 to 600 C)
Element Material Platinum
View Details