Minco Point Sensitive RTDs S100725PFYT36B

Description
Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires. For applications requiring: Fast and accurate response Continuous immersion Extreme environments Tight industry, government, or regional regulations Temperature range -200 to 220°C (-328 to 428°F)
Datasheet
Description
Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires. For applications requiring: Fast and accurate response Continuous immersion Extreme environments Tight industry, government, or regional regulations Temperature range -200 to 220°C (-328 to 428°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Point Sensitive RTDs - S100725PFYT36B - Minco
Minneapolis, MN, United States
Point Sensitive RTDs
S100725PFYT36B
Point Sensitive RTDs S100725PFYT36B
Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires. For applications requiring: Fast and accurate response Continuous immersion Extreme environments Tight industry, government, or regional regulations Temperature range -200 to 220°C (-328 to 428°F)

Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires.

For applications requiring:

  • Fast and accurate response
  • Continuous immersion
  • Extreme environments
  • Tight industry, government, or regional regulations
  • Temperature range -200 to 220°C (-328 to 428°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S100725PFYT36B
Product Name Point Sensitive RTDs
Sensed Temperature -58 to 392 F (-50 to 200 C)
Element Material Platinum
Reference Resistance 1000 Ohms
# of Lead Wires Per Element 2
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 837RTD-N1N12A28P2-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature cable sensor with screw-in sensor - TS9789 - ifm efector inc.
Specs
Sensed Temperature -40 to 194 F (-40 to 90 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Switchs - AS-TS - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -40 to 212 F (-40 to 100 C)
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Element Configuration Single Element
View Details